Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10QDR SN65HVD10QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252669-SN65HVD10QDR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD10QD; MAX3078EASA+T; MAX3078EASA+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252669-SN65HVD10QDR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD10QD; MAX3078EASA+T; MAX3078EASA+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10QDR - 1252669-SN65HVD10QDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10QDR
1252669-SN65HVD10QDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10QDR 1252669-SN65HVD10QDR
Manufacturer: Texas Instruments Win Source Part Number: 1252669-SN65HVD10QDR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD10QD; MAX3078EASA+T; MAX3078EASA+; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252669-SN65HVD10QDR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN65HVD10QD; MAX3078EASA+T; MAX3078EASA+;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - SN65HVD10QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD10QDR
Drivers, Receivers, Transceivers SN65HVD10QDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252669-SN65HVD10QDR SN65HVD10QDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10QDR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details