Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12P SN65HVD12P

Description
SN65HVD12 3.3V Differential Transceiver
Request a Quote Datasheet
Description
SN65HVD12 3.3V Differential Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD12P - Rochester Electronics
Newburyport, MA, United States
SN65HVD12 3.3V Differential Transceiver

SN65HVD12 3.3V Differential Transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12P - 1098786-SN65HVD12P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12P
1098786-SN65HVD12P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12P 1098786-SN65HVD12P
Manufacturer: Texas Instruments Win Source Part Number: 1098786-SN65HVD12P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12D; MAX13084EESA; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098786-SN65HVD12P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12D; MAX13084EESA;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD12P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD12P
Drivers, Receivers, Transceivers SN65HVD12P
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD12P 1098786-SN65HVD12P SN65HVD12P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12P Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details