Texas Instruments Electronic Wholesale - SN65HVD32D SN65HVD32D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252743-SN65HVD32D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Logistics Family Part Number: SN65HVD32 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252743-SN65HVD32D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Logistics Family Part Number: SN65HVD32 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN65HVD32D - 1252743-SN65HVD32D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN65HVD32D
1252743-SN65HVD32D
Electronic Wholesale - SN65HVD32D 1252743-SN65HVD32D
Manufacturer: Texas Instruments Win Source Part Number: 1252743-SN65HVD32D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Logistics Family Part Number: SN65HVD32 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252743-SN65HVD32D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive, Logistics
Family Part Number: SN65HVD32
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65HVD32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD32D
Drivers, Receivers, Transceivers SN65HVD32D
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252743-SN65HVD32D SN65HVD32D
Product Name Electronic Wholesale - SN65HVD32D Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details