Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD232QD

Description
Win Source Part Number: 1094755-SN65HVD232QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2551-E/SN; MCP2551T-I/SN; MCP2551-I/SN; MAX3058ASA+SN65HVD23 2QD .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD232QD-NDR,21 56-SN65HVD232QD,-296 -12705-5-NDR,-296-12 705-5,-296-12705-5-N D,296-12705-5-NDR,TE XTISSN65HVD232QD,296 -12705-5 Base Product Number: 65HVD232
Request a Quote Datasheet
Description
Win Source Part Number: 1094755-SN65HVD232QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2551-E/SN; MCP2551T-I/SN; MCP2551-I/SN; MAX3058ASA+SN65HVD23 2QD .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD232QD-NDR,21 56-SN65HVD232QD,-296 -12705-5-NDR,-296-12 705-5,-296-12705-5-N D,296-12705-5-NDR,TE XTISSN65HVD232QD,296 -12705-5 Base Product Number: 65HVD232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094755-SN65HVD232QD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094755-SN65HVD232QD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094755-SN65HVD232QD
Win Source Part Number: 1094755-SN65HVD232QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP2551-E/SN; MCP2551T-I/SN; MCP2551-I/SN; MAX3058ASA+SN65HVD23 2QD .; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD232QD-NDR,21 56-SN65HVD232QD,-296 -12705-5-NDR,-296-12 705-5,-296-12705-5-N D,296-12705-5-NDR,TE XTISSN65HVD232QD,296 -12705-5 Base Product Number: 65HVD232

Win Source Part Number: 1094755-SN65HVD232QD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP2551-E/SN; MCP2551T-I/SN; MCP2551-I/SN; MAX3058ASA+SN65HVD232QD .;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65HVD232QD-NDR,2156-SN65HVD232QD,-296-12705-5-NDR,-296-12705-5,-296-12705-5-ND,296-12705-5-NDR,TEXTISSN65HVD232QD,296-12705-5
Base Product Number: 65HVD232

Buy Now Datasheet
 - SN65HVD232QD - Rochester Electronics
Newburyport, MA, United States
SN65HVD232Q 3.3-V CAN Transceiver

SN65HVD232Q 3.3-V CAN Transceiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD232QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD232QD
Drivers, Receivers, Transceivers SN65HVD232QD
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1094755-SN65HVD232QD SN65HVD232QD SN65HVD232QD
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details