Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DR SN65HVD1474DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098789-SN65HVD1474D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Family Name: SN65HVD1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD1474DGK; SN65HVD1474DGKR ; SN65HVD1474D; Introduction Date: June 18, 2014 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098789-SN65HVD1474D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Family Name: SN65HVD1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD1474DGK; SN65HVD1474DGKR ; SN65HVD1474D; Introduction Date: June 18, 2014 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DR - 1098789-SN65HVD1474DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DR
1098789-SN65HVD1474DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DR 1098789-SN65HVD1474DR
Manufacturer: Texas Instruments Win Source Part Number: 1098789-SN65HVD1474D R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Family Name: SN65HVD1474 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD1474DGK; SN65HVD1474DGKR ; SN65HVD1474D; Introduction Date: June 18, 2014 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098789-SN65HVD1474DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 20Mbps
Family Name: SN65HVD1474
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD1474DGK; SN65HVD1474DGKR ; SN65HVD1474D;
Introduction Date: June 18, 2014
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1474DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1474DR
Drivers, Receivers, Transceivers SN65HVD1474DR
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1098789-SN65HVD1474DR SN65HVD1474DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1474DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details