Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22D SN65HVD22D

Description
Manufacturer: Texas Instruments Win Source Part Number: 849086-SN65HVD22D Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Family Name: 65HVD22 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN65HVD22DG4-NDR, 296-14186-5-NDR, -296-14186-5, -SN65HVD22DG4, 296-14186-5, SN65HVD22DG4-ND, -296-14186-5-ND, SN65HVD22DG4, -296-14186-5-NDR, -SN65HVD22D-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849086-SN65HVD22D Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Family Name: 65HVD22 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN65HVD22DG4-NDR, 296-14186-5-NDR, -296-14186-5, -SN65HVD22DG4, 296-14186-5, SN65HVD22DG4-ND, -296-14186-5-ND, SN65HVD22DG4, -296-14186-5-NDR, -SN65HVD22D-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22D - 849086-SN65HVD22D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22D
849086-SN65HVD22D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22D 849086-SN65HVD22D
Manufacturer: Texas Instruments Win Source Part Number: 849086-SN65HVD22D Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Family Name: 65HVD22 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN65HVD22DG4-NDR, 296-14186-5-NDR, -296-14186-5, -SN65HVD22DG4, 296-14186-5, SN65HVD22DG4-ND, -296-14186-5-ND, SN65HVD22DG4, -296-14186-5-NDR, -SN65HVD22D-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 849086-SN65HVD22D
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Family Name: 65HVD22
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN65HVD22DG4-NDR, 296-14186-5-NDR, -296-14186-5, -SN65HVD22DG4, 296-14186-5, SN65HVD22DG4-ND, -296-14186-5-ND, SN65HVD22DG4, -296-14186-5-NDR, -SN65HVD22D-NDR

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD22D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD22D
Drivers, Receivers, Transceivers SN65HVD22D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 849086-SN65HVD22D SN65HVD22D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD22D Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details