Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QDRQ1 SN65HVD231QDRQ1

Description
SN65HVD231Q-Q1 Automotive Catalog CAN Transceiver
Request a Quote Datasheet
Description
SN65HVD231Q-Q1 Automotive Catalog CAN Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD231QDRQ1 - Rochester Electronics
Newburyport, MA, United States
SN65HVD231Q-Q1 Automotive Catalog CAN Transceiver

SN65HVD231Q-Q1 Automotive Catalog CAN Transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QDRQ1 - 1252707-SN65HVD231QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QDRQ1
1252707-SN65HVD231QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QDRQ1 1252707-SN65HVD231QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1252707-SN65HVD231QD RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD231 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SN65HVD231QDRG4Q1; SN65HVD231D; SN65HVD231DRG4; Introduction Date: March 19, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252707-SN65HVD231QDRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD231
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SN65HVD231QDRG4Q1; SN65HVD231D; SN65HVD231DRG4;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD231QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD231QDRQ1
Drivers, Receivers, Transceivers SN65HVD231QDRQ1
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD231QDRQ1 1252707-SN65HVD231QDRQ1 SN65HVD231QDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QDRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details