Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD267D

Description
Win Source Part Number: 1261318-SN65HVD267D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD267
Request a Quote Datasheet
Description
Win Source Part Number: 1261318-SN65HVD267D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD267
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261318-SN65HVD267D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261318-SN65HVD267D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261318-SN65HVD267D
Win Source Part Number: 1261318-SN65HVD267D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65HVD267

Win Source Part Number: 1261318-SN65HVD267D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD267

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD267D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD267D
Drivers, Receivers, Transceivers SN65HVD267D
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261318-SN65HVD267D SN65HVD267D
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details