Manufacturer: Texas Instruments
Win Source Part Number: 081188-SN65HVD3086ED
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1/1 Transceiver Full RS422, RS485 10-VSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 081188-SN65HVD3086EDGSR | SN65HVD3086EDGSR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3086EDGSR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |