Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QD SN65HVD231QD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252704-SN65HVD231QD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252704-SN65HVD231QD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QD - 1252704-SN65HVD231QD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QD
1252704-SN65HVD231QD
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QD 1252704-SN65HVD231QD
Manufacturer: Texas Instruments Win Source Part Number: 1252704-SN65HVD231QD Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252704-SN65HVD231QD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - SN65HVD231QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD231QD
Drivers, Receivers, Transceivers SN65HVD231QD
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252704-SN65HVD231QD SN65HVD231QD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD231QD Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details