Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LBC171DB

Description
Win Source Part Number: 1261273-SN65LBC171DB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 70 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LBC171DBR,-296- 9704-5,-SN65LBC171DB G4R,-296-9704-5,TEXT ISSN65LBC171DB,296-9 704-5,SN65LBC171DBG4 ,-SN65LBC171DBG4,296 -9704-5R,2156-SN65LB C171DB,SN65LBC171DBG 4 Base Product Number: 65LBC171
Request a Quote Datasheet
Description
Win Source Part Number: 1261273-SN65LBC171DB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 70 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LBC171DBR,-296- 9704-5,-SN65LBC171DB G4R,-296-9704-5,TEXT ISSN65LBC171DB,296-9 704-5,SN65LBC171DBG4 ,-SN65LBC171DBG4,296 -9704-5R,2156-SN65LB C171DB,SN65LBC171DBG 4 Base Product Number: 65LBC171
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261273-SN65LBC171DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261273-SN65LBC171DB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261273-SN65LBC171DB
Win Source Part Number: 1261273-SN65LBC171DB Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 70 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 3/3 Duplex: Half Receiver Hysteresis: 40 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65LBC171DBR,-296- 9704-5,-SN65LBC171DB G4R,-296-9704-5,TEXT ISSN65LBC171DB,296-9 704-5,SN65LBC171DBG4 ,-SN65LBC171DBG4,296 -9704-5R,2156-SN65LB C171DB,SN65LBC171DBG 4 Base Product Number: 65LBC171

Win Source Part Number: 1261273-SN65LBC171DB
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 3/3
Duplex: Half
Receiver Hysteresis: 40 mV
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65LBC171DBR,-296-9704-5,-SN65LBC171DBG4R,-296-9704-5,TEXTISSN65LBC171DB,296-9704-5,SN65LBC171DBG4,-SN65LBC171DBG4,296-9704-5R,2156-SN65LBC171DB,SN65LBC171DBG4
Base Product Number: 65LBC171

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC171DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC171DB
Drivers, Receivers, Transceivers SN65LBC171DB
3/3 Transceiver Half RS422, RS485 20-SSOP

3/3 Transceiver Half RS422, RS485 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261273-SN65LBC171DB SN65LBC171DB
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details