E-Switch, Inc. Tactile Switches 320.094E11GRY

Description
Tactile Switches Tactile PB GRY Cap SPST-NO 0.025A 50V
Datasheet
Description
Tactile Switches Tactile PB GRY Cap SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
320.094E11GRY
Tactile Switches 320.094E11GRY
Tactile Switches Tactile PB GRY Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB GRY Cap SPST-NO 0.025A 50V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.094E11GRY
Switches - Tactile Switches 320.094E11GRY
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.094E11GRY 320.094E11GRY
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Max. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-3PC-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-7022-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers