APEM Components, Inc. Switches - Tactile Switches ADTS61NV

Description
Win Source Part Number: 1056486-ADTS61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105DF160Q; MJTP1230; TL1105BF160Q; MJTP1230A; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS
Request a Quote Datasheet
Description
Win Source Part Number: 1056486-ADTS61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105DF160Q; MJTP1230; TL1105BF160Q; MJTP1230A; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1056486-ADTS61NV
Switches - Tactile Switches 1056486-ADTS61NV
Win Source Part Number: 1056486-ADTS61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105DF160Q; MJTP1230; TL1105BF160Q; MJTP1230A; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS

Win Source Part Number: 1056486-ADTS61NV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105DF160Q; MJTP1230; TL1105BF160Q; MJTP1230A;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTS

Buy Now
Pushbutton Switches - ADTS61NV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS61NV
Pushbutton Switches ADTS61NV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTS61NV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTS61NV-ND
Tactile Switches ADTS61NV-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS61NV
Switches - Tactile Switches ADTS61NV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTS61NV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS61NV
Tactile Switches ADTS61NV
Tactile Switches SWITCH TACT 12VDC

Tactile Switches SWITCH TACT 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1056486-ADTS61NV ADTS61NV ADTS61NV-ND ADTS61NV ADTS61NV
Product Name Switches - Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers