Wurth Elektronik GmbH & Co. KG Tactile Switches 430152043836

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 732-6992-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-6992-6-ND
Tactile Switches 732-6992-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-6992-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-6992-1-ND
Tactile Switches 732-6992-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-6992-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-6992-2-ND
Tactile Switches 732-6992-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
430152043836
Tactile Switches 430152043836
Tactile Switches Tact Switch SMT 4.3mm

Tactile Switches Tact Switch SMT 4.3mm

Buy Now Datasheet
Switch, 360Gf, 6X6Mm,smd, 4.3Mm Act; Product Range Wurth Elektronik - 74T0725 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 360Gf, 6X6Mm,smd, 4.3Mm Act; Product Range Wurth Elektronik
74T0725
Switch, 360Gf, 6X6Mm,smd, 4.3Mm Act; Product Range Wurth Elektronik 74T0725
SWITCH, 360GF, 6X6MM,SMD, 4.3MM ACT; Product Range:WS-TASV Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, 360GF, 6X6MM,SMD, 4.3MM ACT; Product Range:WS-TASV Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
430152043836
Switches - Tactile Switches 430152043836
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 732-6992-6-ND 732-6992-1-ND 430152043836 74T0725 430152043836
Product Name Tactile Switches Tactile Switches Tactile Switches Switch, 360Gf, 6X6Mm,smd, 4.3Mm Act; Product Range Wurth Elektronik Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 2300-EB2061-B-J33ACF - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
8 suppliers