Wurth Elektronik GmbH & Co. KG Tactile Switches 430156130736

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wurth Elektronik tactile switch (part number 45X5838) is designed for through-hole mounting and operates at a contact rating of 50mA at 12VDC. It features a round button actuator with an actuating force of 360gf. The switch has a stroke of 0.25mm with a tolerance of ±0.2mm. Its contact resistance is a maximum of 100mΩ initially and 2Ω after life testing, while insulation resistance is a minimum of 100MΩ at 500VDC. The dielectric strength is rated at 250VAC for one minute. Constructed with a stainless steel cover and silver-clad stainless steel contacts, the switch also includes a brass terminal with tin plating. It is compliant with RoHS and Reach regulations and is suitable for storage and operation in temperatures ranging from -40°C to +85°C. The switch is packaged in bulk and is intended for use in general electronics applications. However, it is recommended that users conduct reliability evaluations for applications requiring high safety and reliability.

Datasheet Summary
Powered by GS/AI

The Wurth Elektronik tactile switch (part number 45X5838) is designed for through-hole mounting and operates at a contact rating of 50mA at 12VDC. It features a round button actuator with an actuating force of 360gf. The switch has a stroke of 0.25mm with a tolerance of ±0.2mm. Its contact resistance is a maximum of 100mΩ initially and 2Ω after life testing, while insulation resistance is a minimum of 100MΩ at 500VDC. The dielectric strength is rated at 250VAC for one minute. Constructed with a stainless steel cover and silver-clad stainless steel contacts, the switch also includes a brass terminal with tin plating. It is compliant with RoHS and Reach regulations and is suitable for storage and operation in temperatures ranging from -40°C to +85°C. The switch is packaged in bulk and is intended for use in general electronics applications. However, it is recommended that users conduct reliability evaluations for applications requiring high safety and reliability.

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 430156130736-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
430156130736-ND
Tactile Switches 430156130736-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik - 45X5838 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik
45X5838
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik 45X5838
SWITCH, TACTILE, 0.05A, 12VDC, THT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, TACTILE, 0.05A, 12VDC, THT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
430156130736
Switches - Tactile Switches 430156130736
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 430156130736-ND 45X5838 430156130736
Product Name Tactile Switches Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-4184-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details