E-Switch, Inc. Switches - Tactile Switches 320.2E11GRYYELLED

Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet
Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
320.2E11GRYYELLED
Switches - Tactile Switches 320.2E11GRYYELLED
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.2E11GRYYELLED
Tactile Switches 320.2E11GRYYELLED
Tactile Switches PUSHBUTTON SPST-NO 0.025A 50V

Tactile Switches PUSHBUTTON SPST-NO 0.025A 50V

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.2E11GRYYELLED 320.2E11GRYYELLED
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Illuminated Switch Illuminated Switch; RoHS
Min. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1203 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3360-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers