APEM Components, Inc. Tactile Switches 5GSH96522

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 5GSH96522-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
5GSH96522-ND
Tactile Switches 5GSH96522-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
5GSH96522
Switches - Tactile Switches 5GSH96522
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 5GSH96522-ND 5GSH96522
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 10.10mm x 10.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-6000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers