Switches & Front Panel Switch, Tactile
SWITCH TACTILE SPST-NO 0.05A 24V
| Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 3ESH9 | 3ESH9 |
| Product Name | Switches & Front Panel Switch, Tactile | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.7 lbs (0.2999 kg) |
J-Type