Grayhill, Inc. Tactile Switches 95CW06E4T

Description
Tactile Switches Tact Switch, Washable, .205" height, 520g operating force, thru-hole, RoHS Compliant
Datasheet
Description
Tactile Switches Tact Switch, Washable, .205" height, 520g operating force, thru-hole, RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
95CW06E4T
Tactile Switches 95CW06E4T
Tactile Switches Tact Switch, Washable, .205" height, 520g operating force, thru-hole, RoHS Compliant

Tactile Switches Tact Switch, Washable, .205" height, 520g operating force, thru-hole, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
95CW06E4T
Switches - Tactile Switches 95CW06E4T
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95CW06E4T 95CW06E4T
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331398-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers