Wurth Elektronik GmbH & Co. KG Tactile Switches 430456043736

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 430456043736-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
430456043736-ND
Tactile Switches 430456043736-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
430456043736
Switches - Tactile Switches 430456043736
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, 360Gf, 12X12Mm, 4.3Mm Act; Product Range Wurth Elektronik - 74T0748 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 360Gf, 12X12Mm, 4.3Mm Act; Product Range Wurth Elektronik
74T0748
Switch, 360Gf, 12X12Mm, 4.3Mm Act; Product Range Wurth Elektronik 74T0748
SWITCH, 360GF, 12X12MM, 4.3MM ACT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

SWITCH, 360GF, 12X12MM, 4.3MM ACT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 430456043736-ND 430456043736 74T0748
Product Name Tactile Switches Switches - Tactile Switches Switch, 360Gf, 12X12Mm, 4.3Mm Act; Product Range Wurth Elektronik
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 12.00mm x 12.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details