Wurth Elektronik GmbH & Co. KG Tactile Switches 435151014824

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 732-435151014824CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-435151014824CT-ND
Tactile Switches 732-435151014824CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-435151014824DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-435151014824DKR-ND
Tactile Switches 732-435151014824DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 732-435151014824TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
732-435151014824TR-ND
Tactile Switches 732-435151014824TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
435151014824
Switches - Tactile Switches 435151014824
SMT 3.0 X 2.6 MM TACT SWITCH WIT

SMT 3.0 X 2.6 MM TACT SWITCH WIT

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 732-435151014824CT-ND 732-435151014824DKR-ND 435151014824
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 3.00mm x 2.60mm 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Tactile Switches - 1-1437565-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-6300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers