Tactile Switches Tact Switch, Washable, .138" height, 180g operating force, thru-hole, RoHS Compliant
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 95CW06C2GWT | 95CW06C2GWT |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Features | RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps |
| Max DC Voltage Rating | 12 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |