Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH TACTILE SPST-NO 0.1A 24V
Tactile Switches 4mm KEY SWITCH SMD Right Angle
Pushbutton Switch,RIGHT ANGLE,SPST,N.O.-N.C.
TACTILE SWITCH, 0.1A, 16V, 300GF, SMD ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 7914S-1-050EDKR-ND | 7914S-1-050ECT-ND | 7914S-1-050E | 7914S-1-050E | 10C2291 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Pushbutton Switch,right Angle,spst,n.o.-N.c.,surface Mount Terminal,pcb Hole Count Bourns |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 5.44mm x 5.00mm | 5.44mm x 5.00mm |