SWITCH TACTILE SPST-NO 0.05A 24V
Pushbutton Switches Red LED 2V N.O. 65mW 25mA TH IP67
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 4FTH982 | 4FTH982 |
| Product Name | Switches - Tactile Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |