APEM Components, Inc. Pushbutton Switches ADTS65KV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTS65KV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS65KV
Pushbutton Switches ADTS65KV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTS65KV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS65KV
Tactile Switches ADTS65KV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS65KV
Switches - Tactile Switches ADTS65KV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTS65KV ADTS65KV ADTS65KV
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Features RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 12 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers