E-Switch, Inc. Tactile Switches 320.2E11BLK

Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-320.2E11BLK - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-320.2E11BLK
Tactile Switches 1400-320.2E11BLK
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
320.2E11BLK
Switches - Tactile Switches 320.2E11BLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.2E11BLK
Tactile Switches 320.2E11BLK
Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB BLK Cap SPST-NO 0.025A 50V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.2E11BLK 320.2E11BLK 320.2E11BLK
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-GR -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers