SWITCH TACTILE SPDT 0.05A 24V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 5ESH935NCNO |
| Product Name | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) |