Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 4mm KEY SWITCH SMD Gull Wing
SWITCH TACTILE SPST-NO 0.1A 16V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 7914G-1-032-ND | 7914G-1-032 | 7914G-1-032 |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Switch Dimensions | 5.00mm x 5.00mm |
Gullwing
J-Lead