APEM Components, Inc. Tactile Switches - ADTS61KV ADTS61KV

Description
Manufacturer: Apem Inc. Win Source Part Number: 850568-ADTS61KV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 679-3989, ADTS61KV-ND
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 850568-ADTS61KV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 679-3989, ADTS61KV-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - ADTS61KV
850568-ADTS61KV
Tactile Switches - ADTS61KV 850568-ADTS61KV
Manufacturer: Apem Inc. Win Source Part Number: 850568-ADTS61KV Series: ADTS Features: Tactile Switch Package: Bulk Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 679-3989, ADTS61KV-ND

Manufacturer: Apem Inc.
Win Source Part Number: 850568-ADTS61KV
Series: ADTS
Features: Tactile Switch
Package: Bulk
Family Name: ADTS
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 679-3989, ADTS61KV-ND

Buy Now Datasheet
Tactile Switches - 679-3989-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-3989-ND
Tactile Switches 679-3989-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - ADTS61KV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS61KV
Pushbutton Switches ADTS61KV
Tact Switch

Tact Switch

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTS61KV
Switches - Tactile Switches ADTS61KV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
ADTS61KV
Tactile Switches ADTS61KV
Tactile Switches SW TACT SPST 12VDC

Tactile Switches SW TACT SPST 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 850568-ADTS61KV 679-3989-ND ADTS61KV ADTS61KV ADTS61KV
Product Name Tactile Switches - ADTS61KV Tactile Switches Pushbutton Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers