APEM Components, Inc. Pushbutton Switches ADTS21RV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTS21RV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS21RV
Pushbutton Switches ADTS21RV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - 679-2373-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
679-2373-ND
Tactile Switches 679-2373-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS21RV
Switches - Tactile Switches ADTS21RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTS21RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS21RV
Tactile Switches ADTS21RV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTS21RV 679-2373-ND ADTS21RV ADTS21RV
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3F Tactile Switch - B3F-6120 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
4 suppliers