APEM Components, Inc. Tactile Switches ADTSA63RV

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTSA63RV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTSA63RV-ND
Tactile Switches ADTSA63RV-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - ADTSA63RV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSA63RV
Pushbutton Switches ADTSA63RV
Tact Switch

Tact Switch

Buy Now
Laguna Hills, CA, United States
Switches - Tactile Switches
960345-ADTSA63RV
Switches - Tactile Switches 960345-ADTSA63RV
Win Source Part Number: 960345-ADTSA63RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 5.85mm Alternative Parts (Cross-Reference): ADTSA61RV; TL59AF260Q; TL59FF260Q; PTS645SK502LFS; PTS645VK39-2 LFS; ADTS66RV; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA

Win Source Part Number: 960345-ADTSA63RV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Actuator Length, Right Angle: 5.85mm
Alternative Parts (Cross-Reference): ADTSA61RV; TL59AF260Q; TL59FF260Q; PTS645SK502LFS; PTS645VK39-2 LFS; ADTS66RV;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSA

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSA63RV
Switches - Tactile Switches ADTSA63RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSA63RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA63RV
Tactile Switches ADTSA63RV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSA63RV-ND ADTSA63RV 960345-ADTSA63RV ADTSA63RV ADTSA63RV
Product Name Tactile Switches Pushbutton Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Switch Dimensions 7.40mm x 6.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers