Wurth Elektronik GmbH & Co. KG Tactile Switches 430156095736

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 430156095736-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
430156095736-ND
Tactile Switches 430156095736-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik - 45X5836 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik
45X5836
Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik 45X5836
SWITCH, TACTILE, 0.05A, 12VDC, THT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

SWITCH, TACTILE, 0.05A, 12VDC, THT; Product Range:WS-TATV Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:360gf; Contact Rating:50mA at 12VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
430156095736
Switches - Tactile Switches 430156095736
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 430156095736-ND 45X5836 430156095736
Product Name Tactile Switches Switch, Tactile, 0.05A, 12Vdc, Tht; Product Range Wurth Elektronik Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3913-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2331329-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details