E-Switch, Inc. Tactile Switches 320.25E11BLK

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-320.25E11BLK
TACT

TACT

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
320.25E11BLK
Switches - Tactile Switches 320.25E11BLK
SWITCH TACTILE SPST-NO 25MA 50V

SWITCH TACTILE SPST-NO 25MA 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.25E11BLK
Tactile Switches 320.25E11BLK
Tactile Switches SPST Cap 320.25 Black

Tactile Switches SPST Cap 320.25 Black

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.25E11BLK 320.25E11BLK 320.25E11BLK
Product Name Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.3 lbs (0.1350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HBPE-BE - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers