APEM Components, Inc. Pushbutton Switches ADTSA65RV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSA65RV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSA65RV
Pushbutton Switches ADTSA65RV
Tact Switch

Tact Switch

Buy Now
Switches - Tactile Switches - 1381968-ADTSA65RV - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1381968-ADTSA65RV
Switches - Tactile Switches 1381968-ADTSA65RV
Win Source Part Number: 1381968-ADTSA65RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 8.35mm ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: Apem Inc. Base Product Number: ADTSA6 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381968-ADTSA65RV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Actuator Length, Right Angle: 8.35mm
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: Apem Inc.
Base Product Number: ADTSA6
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Tactile Switches - ADTSA65RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA65RV
Tactile Switches ADTSA65RV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSA65RV
Switches - Tactile Switches ADTSA65RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSA65RV 1381968-ADTSA65RV ADTSA65RV ADTSA65RV
Product Name Pushbutton Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HKH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Tactile Switches - 1571627-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers