APEM Components, Inc. Tactile Switches ADTSA644RV

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTSA644RV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTSA644RV-ND
Tactile Switches ADTSA644RV-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - ADTSA644RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA644RV
Tactile Switches ADTSA644RV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSA644RV
Switches - Tactile Switches ADTSA644RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSA644RV-ND ADTSA644RV ADTSA644RV
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.40mm x 6.55mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571563-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
30mm Key Selector Push Buttons - AK2-2PB - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-4298-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers