SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Tact Switch, .197" Height, 100g operating force, RoHS Compliant
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 95C06B5T | 95C06B5T |
| Product Name | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Min. Actuating Force | 0.7 lbs (0.3199 kg) | |
| Max. Actuating Force | 0.7 lbs (0.3199 kg) |
Gullwing
Through hole