APEM Components, Inc. Switches - Tactile Switches 5ETH965

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Description
SWITCH TACTILE SPST-NO 0.05A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
5ETH965
Switches - Tactile Switches 5ETH965
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 5ETH965
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 1.4 lbs (0.6499 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15KH-6C - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details