E-Switch, Inc. Tactile Switches 320.21E11BLK

Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 25mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-320.21E11BLK
TACT, 25mA, SPST-NO, Off-(On), PC Pin

TACT, 25mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG2561-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2561-ND
Tactile Switches EG2561-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
320.21E11BLK
Tactile Switches 320.21E11BLK
Tactile Switches SPST MOM PC MNT

Tactile Switches SPST MOM PC MNT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.21E11BLK
Switches - Tactile Switches 320.21E11BLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-320.21E11BLK EG2561-ND 320.21E11BLK 320.21E11BLK
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-WS-976 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers