APEM Components, Inc. Pushbutton Switches ADTS31SV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTS31SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS31SV
Pushbutton Switches ADTS31SV
Tact Switch

Tact Switch

Buy Now
Laguna Hills, CA, United States
Switches - Tactile Switches
1101499-ADTS31SV
Switches - Tactile Switches 1101499-ADTS31SV
Win Source Part Number: 1101499-ADTS31SV Category: Switches>Tactile Switches Series: ADTS3 Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 320gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 4.30mm Alternative Parts (Cross-Reference): TL1105RF250Q; TL1105LF250Q; TL1105SF250Q; EVQ-PE604T; EVQ-PE605T; ADTS66RV; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS

Win Source Part Number: 1101499-ADTS31SV
Category: Switches>Tactile Switches
Series: ADTS3
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 320gf
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
Alternative Parts (Cross-Reference): TL1105RF250Q; TL1105LF250Q; TL1105SF250Q; EVQ-PE604T; EVQ-PE605T; ADTS66RV;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTS

Buy Now
Tactile Switches - ADTS31SV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS31SV
Tactile Switches ADTS31SV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS31SV
Switches - Tactile Switches ADTS31SV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTS31SV 1101499-ADTS31SV ADTS31SV ADTS31SV
Product Name Pushbutton Switches Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Max. Actuating Force 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg) 0.7 lbs (0.3199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3359-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2506470-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details