APEM Components, Inc. Tactile Switches ADTS63KV

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ADTS63KV-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
ADTS63KV-ND
Tactile Switches ADTS63KV-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - ADTS63KV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS63KV
Pushbutton Switches ADTS63KV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTS63KV - 917731-ADTS63KV - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - ADTS63KV
917731-ADTS63KV
Tactile Switches - ADTS63KV 917731-ADTS63KV
Manufacturer: Apem Inc. Win Source Part Number: 917731-ADTS63KV Series: ADTS Operating Temperature Range: -25°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Bulk Mounting: Through Hole Family Name: ADTS Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: Apem Inc.
Win Source Part Number: 917731-ADTS63KV
Series: ADTS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: ADTS
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ADTS63KV
Tactile Switches ADTS63KV
Tactile Switches SW TACT 12VDC

Tactile Switches SW TACT 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS63KV
Switches - Tactile Switches ADTS63KV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTS63KV-ND ADTS63KV 917731-ADTS63KV ADTS63KV ADTS63KV
Product Name Tactile Switches Pushbutton Switches Tactile Switches - ADTS63KV Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5155TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers