APEM Components, Inc. Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem 3ESH9-09.5

Description
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem - 05W9076 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem
05W9076
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem 05W9076
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:Multimec 3E Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
3ESH9-09.5
Switches - Tactile Switches 3ESH9-09.5
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 05W9076 3ESH9-09.5
Product Name Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Apem Switches - Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.7 lbs (0.2999 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7017-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3J Hinged Tactile Switch - B3J-4300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details