APEM Components, Inc. Pushbutton Switches ADTSA66NV

Description
Tact Switch
Request a Quote Datasheet
Description
Tact Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ADTSA66NV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTSA66NV
Pushbutton Switches ADTSA66NV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTSA66NV - 917734-ADTSA66NV - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - ADTSA66NV
917734-ADTSA66NV
Tactile Switches - ADTSA66NV 917734-ADTSA66NV
Manufacturer: Apem Inc. Win Source Part Number: 917734-ADTSA66NV Series: ADTS Operating Temperature Range: -25°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: ADTSA Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031

Manufacturer: Apem Inc.
Win Source Part Number: 917734-ADTSA66NV
Series: ADTS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: ADTSA
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTSA66NV
Switches - Tactile Switches ADTSA66NV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSA66NV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA66NV
Tactile Switches ADTSA66NV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number ADTSA66NV 917734-ADTSA66NV ADTSA66NV ADTSA66NV
Product Name Pushbutton Switches Tactile Switches - ADTSA66NV Switches - Tactile Switches Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
Tactile Switches - 2311402-4 - TE Connectivity
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1003P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3568 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details