Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:901 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG2525TR-ND | 16N1788 | 901AGQF180 | 901AGQF180 |
| Product Name | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 5.80mm x 6.10mm |