Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches SW TACT SPST 0.05A 12VDC
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 679-3987-ND | ADTS31NV | ADTS31NV | ADTS31NV |
| Product Name | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.00mm x 3.50mm |