APEM Components, Inc. Switches - Tactile Switches ADTSA61NV

Description
Win Source Part Number: 962047-ADTSA61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105AF160Q; MJTP1212; TL1105WF160Q; MJTP1230; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA
Request a Quote Datasheet
Description
Win Source Part Number: 962047-ADTSA61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105AF160Q; MJTP1212; TL1105WF160Q; MJTP1230; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
962047-ADTSA61NV
Switches - Tactile Switches 962047-ADTSA61NV
Win Source Part Number: 962047-ADTSA61NV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 7.40mm x 6.55mm Illumination: Non-Illuminated Operating Force: 160gf Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Actuator Length, Right Angle: 3.15mm Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105AF160Q; MJTP1212; TL1105WF160Q; MJTP1230; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTSA

Win Source Part Number: 962047-ADTSA61NV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.40mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Actuator Length, Right Angle: 3.15mm
Alternative Parts (Cross-Reference): MJTP1230B; TL1105F160Q; TL1105AF160Q; MJTP1212; TL1105WF160Q; MJTP1230;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTSA

Buy Now
Shenzhen, China
Switches - Tactile Switches
ADTSA61NV
Switches - Tactile Switches ADTSA61NV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - ADTSA61NV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTSA61NV
Tactile Switches ADTSA61NV
Tactile Switches SW TACT SPST 0.05A 12VDC

Tactile Switches SW TACT SPST 0.05A 12VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 962047-ADTSA61NV ADTSA61NV ADTSA61NV
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-GN-510 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details