Pushbutton Switches illumec 4F SMT blue LED RoHS
SWITCH TACTILE SPST-NO 0.05A 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 4FSH922 | 4FSH922 |
| Product Name | Pushbutton Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Gull Wing Lead | |
| Features | Illuminated Switch; RoHS | Illuminated Switch |
| Max Current Rating | 0.0500 amps | 0.0500 amps |
| Max DC Voltage Rating | 24 volts |