Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.1A 16V
SWITCH TACTILE SPST-NO 0.1A 16V
Tactile Switches 4mm KEY SWITCH SMD J-Hook
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 118-7914J-1-050-ND | 7914J-1-050 | 7914J-1-050 | 7914J-1-050 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 5.00mm x 5.00mm |