APEM Components, Inc. Switches - Tactile Switches ADTS63RV

Description
Win Source Part Number: 1232953-ADTS63RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS
Request a Quote Datasheet
Description
Win Source Part Number: 1232953-ADTS63RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1232953-ADTS63RV
Switches - Tactile Switches 1232953-ADTS63RV
Win Source Part Number: 1232953-ADTS63RV Category: Switches>Tactile Switches Series: ADTS Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 260gf Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 70°C Actuator Height off PCB, Vertical: 7.00mm ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: ADTS

Win Source Part Number: 1232953-ADTS63RV
Category: Switches>Tactile Switches
Series: ADTS
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 7.00mm
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: ADTS

Buy Now
Pushbutton Switches - ADTS63RV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ADTS63RV
Pushbutton Switches ADTS63RV
Tact Switch

Tact Switch

Buy Now
Tactile Switches - ADTS63RV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ADTS63RV
Tactile Switches ADTS63RV
Tactile Switches SW TACT SPST 12VDC

Tactile Switches SW TACT SPST 12VDC

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
ADTS63RV
Switches - Tactile Switches ADTS63RV
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1232953-ADTS63RV ADTS63RV ADTS63RV ADTS63RV
Product Name Switches - Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3671-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers