E-Switch, Inc. Tactile Switches 320.2E11BLU

Description
Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V
Datasheet
Description
Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
320.2E11BLU
Tactile Switches 320.2E11BLU
Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V

Tactile Switches Tactile PB BLU Cap SPST-NO 0.025A 50V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
320.2E11BLU
Switches - Tactile Switches 320.2E11BLU
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.2E11BLU 320.2E11BLU
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Max. Actuating Force 0.3 lbs (0.1325 kg) 0.3 lbs (0.1350 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
R program - RD - Pushbutton - RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
6mm Tactile - HP0215AFKP4-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details