Pushbutton Switches White LED 2.8V N.O. 48mW 15mA TH IP67
SWITCH TACTILE SPST-NO 0.05A 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 4FTH961 | 4FTH961 |
| Product Name | Pushbutton Switches | Switches - Tactile Switches |
| Features | Illuminated Switch; RoHS | Illuminated Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO |